Vishay Intertechnology, Inc. RES 60K OHM 1W 1% AXIAL CMF6060K000FKBF

Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1W 1% AXIAL - CMF6060K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1W 1% AXIAL
CMF6060K000FKBF
RES 60K OHM 1W 1% AXIAL CMF6060K000FKBF
RES 60Kohm 1W 1% AXIAL

RES 60Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060K000FKBF-ND
Through Hole Resistors CMF6060K000FKBF-ND
60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay
42C1845
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay 42C1845
CMF60, 60 kOhm, +/- 1 Percent, 100 ppm

CMF60, 60 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6060K000FKBF CMF6060K000FKBF-ND 42C1845
Product Name RES 60K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details