Vishay Intertechnology, Inc. RES 604 OHM 1W 1% AXIAL CMF60604R00FKR670

Description
RES 604ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 1% AXIAL - CMF60604R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 1% AXIAL
CMF60604R00FKR670
RES 604 OHM 1W 1% AXIAL CMF60604R00FKR670
RES 604ohm 1W 1% AXIAL

RES 604ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60604R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60604R00FKR670-ND
Through Hole Resistors CMF60604R00FKR670-ND
604 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60604R00FKR670 CMF60604R00FKR670-ND
Product Name RES 604 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details