Vishay Intertechnology, Inc. Through Hole Resistors CMF60604R00BHRE70

Description
604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60604R00BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60604R00BHRE70-ND
Through Hole Resistors CMF60604R00BHRE70-ND
604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60604R00BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60604R00BHRE70
Metal Film Resistors - CMF60604R00BHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 604 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 604 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1878
Cmf60, 604 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1878
CMF60, 604 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 604 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60604R00BHRE70-ND CMF60604R00BHRE70 42C1878
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 604 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details