Vishay Intertechnology, Inc. RES 604 OHM 1W 0.1% AXIAL CMF60604R00BER6

Description
RES 604ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 0.1% AXIAL - CMF60604R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 0.1% AXIAL
CMF60604R00BER6
RES 604 OHM 1W 0.1% AXIAL CMF60604R00BER6
RES 604ohm 1W 0.1% AXIAL

RES 604ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60604R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60604R00BER6-ND
Through Hole Resistors CMF60604R00BER6-ND
604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1876
Resistor,metal Film,604Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1876
Resistor,Metal Film,604Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,604Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60604R00BER6 CMF60604R00BER6-ND 42C1876
Product Name RES 604 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,604Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details