Vishay Intertechnology, Inc. RES 604 OHM 1W 0.1% AXIAL CMF60604R00BEEB

Description
RES 604ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 0.1% AXIAL - CMF60604R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 0.1% AXIAL
CMF60604R00BEEB
RES 604 OHM 1W 0.1% AXIAL CMF60604R00BEEB
RES 604ohm 1W 0.1% AXIAL

RES 604ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60604R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60604R00BEEB-ND
Through Hole Resistors CMF60604R00BEEB-ND
604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60604R00BEEB CMF60604R00BEEB-ND
Product Name RES 604 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details