Vishay Intertechnology, Inc. RES 600 OHM 1W 1% AXIAL CMF60600R00FKR6

Description
RES 600ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1W 1% AXIAL - CMF60600R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1W 1% AXIAL
CMF60600R00FKR6
RES 600 OHM 1W 1% AXIAL CMF60600R00FKR6
RES 600ohm 1W 1% AXIAL

RES 600ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60600R00FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60600R00FKR6TR-ND
Through Hole Resistors 541-CMF60600R00FKR6TR-ND
600 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60600R00FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60600R00FKR6CT-ND
Through Hole Resistors 541-CMF60600R00FKR6CT-ND
600 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60600R00FKR6 541-CMF60600R00FKR6TR-ND
Product Name RES 600 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details