Vishay Intertechnology, Inc. RES 600 OHM 1W 0.25% AXIAL CMF60600R00CHEA

Description
RES 600ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1W 0.25% AXIAL - CMF60600R00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1W 0.25% AXIAL
CMF60600R00CHEA
RES 600 OHM 1W 0.25% AXIAL CMF60600R00CHEA
RES 600ohm 1W 0.25% AXIAL

RES 600ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60600R00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60600R00CHEA-ND
Through Hole Resistors CMF60600R00CHEA-ND
600 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60600R00CHEA CMF60600R00CHEA-ND
Product Name RES 600 OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details