Vishay Intertechnology, Inc. RES 600 OHM 1W 0.25% AXIAL CMF60600R00CHBF

Description
RES 600ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1W 0.25% AXIAL - CMF60600R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1W 0.25% AXIAL
CMF60600R00CHBF
RES 600 OHM 1W 0.25% AXIAL CMF60600R00CHBF
RES 600ohm 1W 0.25% AXIAL

RES 600ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60600R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60600R00CHBF-ND
Through Hole Resistors CMF60600R00CHBF-ND
600 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay - 42C1869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay
42C1869
Cmf60, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay 42C1869
CMF60, 600 Ohm, +/- 0.25 Percent, 50 ppm

CMF60, 600 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60600R00CHBF CMF60600R00CHBF-ND 42C1869
Product Name RES 600 OHM 1W 0.25% AXIAL Through Hole Resistors Cmf60, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details