5.6 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole CMF-60 5.6 5% T-0 B14
Resistor,Metal Film,5.6Ohms,500WV,5
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF605R6000JLBF-ND | CMF605R6000JLBF | 14N5601 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,5.6Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 5.6 ohms |