Vishay Intertechnology, Inc. Metal Film Resistors - CMF605R6000FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF605R6000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF605R6000FKRE
Metal Film Resistors - CMF605R6000FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF605R6000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R6000FKRE-ND
Through Hole Resistors CMF605R6000FKRE-ND
5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1598 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
42C1598
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay 42C1598
CMF60, 5.6 Ohm, +/- 1 Percent, 100 ppm

CMF60, 5.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R6000FKRE CMF605R6000FKRE-ND 42C1598
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details