Vishay Intertechnology, Inc. RES 5.6 OHM 1W 1% AXIAL CMF605R6000FKEB70

Description
RES 5.6ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1W 1% AXIAL - CMF605R6000FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1W 1% AXIAL
CMF605R6000FKEB70
RES 5.6 OHM 1W 1% AXIAL CMF605R6000FKEB70
RES 5.6ohm 1W 1% AXIAL

RES 5.6ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R6000FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R6000FKEB70-ND
Through Hole Resistors CMF605R6000FKEB70-ND
5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R6000FKEB70 CMF605R6000FKEB70-ND
Product Name RES 5.6 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers