Vishay Intertechnology, Inc. Through Hole Resistors CMF605R6000FKBF

Description
5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605R6000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R6000FKBF-ND
Through Hole Resistors CMF605R6000FKBF-ND
5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.6 OHM 1W 1% AXIAL - CMF605R6000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1W 1% AXIAL
CMF605R6000FKBF
RES 5.6 OHM 1W 1% AXIAL CMF605R6000FKBF
RES 5.6ohm 1W 1% AXIAL

RES 5.6ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1597 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
42C1597
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay 42C1597
CMF60, 5.6 Ohm, +/- 1 Percent, 100 ppm

CMF60, 5.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R6000FKBF-ND CMF605R6000FKBF 42C1597
Product Name Through Hole Resistors RES 5.6 OHM 1W 1% AXIAL Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details