Vishay Intertechnology, Inc. RES 5.36 OHM 1W 1% AXIAL CMF605R3600FKEB

Description
RES 5.36ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1W 1% AXIAL - CMF605R3600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1W 1% AXIAL
CMF605R3600FKEB
RES 5.36 OHM 1W 1% AXIAL CMF605R3600FKEB
RES 5.36ohm 1W 1% AXIAL

RES 5.36ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R3600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R3600FKEB-ND
Through Hole Resistors CMF605R3600FKEB-ND
5.36 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R3600FKEB CMF605R3600FKEB-ND
Product Name RES 5.36 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details