Vishay Intertechnology, Inc. RES 5.23 OHM 1W 1% AXIAL CMF605R2300FKEK

Description
RES 5.23ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 1W 1% AXIAL - CMF605R2300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1W 1% AXIAL
CMF605R2300FKEK
RES 5.23 OHM 1W 1% AXIAL CMF605R2300FKEK
RES 5.23ohm 1W 1% AXIAL

RES 5.23ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R2300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R2300FKEK-ND
Through Hole Resistors CMF605R2300FKEK-ND
5.23 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R2300FKEK CMF605R2300FKEK-ND
Product Name RES 5.23 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details