Vishay Intertechnology, Inc. Through Hole Resistors CMF605R1100FKEB64

Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605R1100FKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R1100FKEB64-ND
Through Hole Resistors CMF605R1100FKEB64-ND
5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11 OHM 1W 1% AXIAL - CMF605R1100FKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 1% AXIAL
CMF605R1100FKEB64
RES 5.11 OHM 1W 1% AXIAL CMF605R1100FKEB64
RES 5.11ohm 1W 1% AXIAL

RES 5.11ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF605R1100FKEB64-ND CMF605R1100FKEB64
Product Name Through Hole Resistors RES 5.11 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers