Vishay Intertechnology, Inc. RES 5.1 OHM 1W 1% AXIAL CMF605R1000FKEB64

Description
RES 5.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1W 1% AXIAL - CMF605R1000FKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1W 1% AXIAL
CMF605R1000FKEB64
RES 5.1 OHM 1W 1% AXIAL CMF605R1000FKEB64
RES 5.1ohm 1W 1% AXIAL

RES 5.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R1000FKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R1000FKEB64-ND
Through Hole Resistors CMF605R1000FKEB64-ND
5.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R1000FKEB64 CMF605R1000FKEB64-ND
Product Name RES 5.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers