Metal Film Resistors - Through Hole
5.08 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF60, 5.08 Ohm, +/- 1 Percent, 100 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF605R0800FKR6 | CMF605R0800FKR6-ND | 42C1582 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf60, 5.08 Ohm, +/1 Percent, 100 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 5.08 ohms |