Vishay Intertechnology, Inc. RES 5.08 OHM 1W 1% AXIAL CMF605R0800FKEB

Description
RES 5.08ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.08ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.08 OHM 1W 1% AXIAL - CMF605R0800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.08 OHM 1W 1% AXIAL
CMF605R0800FKEB
RES 5.08 OHM 1W 1% AXIAL CMF605R0800FKEB
RES 5.08ohm 1W 1% AXIAL

RES 5.08ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R0800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R0800FKEB-ND
Through Hole Resistors CMF605R0800FKEB-ND
5.08 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.08 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R0800FKEB CMF605R0800FKEB-ND
Product Name RES 5.08 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.08 ohms 5.08 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details