Vishay Intertechnology, Inc. Through Hole Resistors CMF605R0000JKR664

Description
5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605R0000JKR664-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R0000JKR664-ND
Through Hole Resistors CMF605R0000JKR664-ND
5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5 OHM 1W 5% AXIAL - CMF605R0000JKR664 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 5% AXIAL
CMF605R0000JKR664
RES 5 OHM 1W 5% AXIAL CMF605R0000JKR664
RES 5ohm 1W 5% AXIAL

RES 5ohm 1W 5% AXIAL

Supplier's Site
Cmf60, 5 Ohm, +/5 Percent, 100 Ppm Vishay - 42C1578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5 Ohm, +/5 Percent, 100 Ppm Vishay
42C1578
Cmf60, 5 Ohm, +/5 Percent, 100 Ppm Vishay 42C1578
CMF60, 5 Ohm, +/- 5 Percent, 100 ppm

CMF60, 5 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R0000JKR664-ND CMF605R0000JKR664 42C1578
Product Name Through Hole Resistors RES 5 OHM 1W 5% AXIAL Cmf60, 5 Ohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details