Vishay Intertechnology, Inc. RES 5 OHM 1W 5% AXIAL CMF605R0000JKEB64

Description
RES 5ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1W 5% AXIAL - CMF605R0000JKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 5% AXIAL
CMF605R0000JKEB64
RES 5 OHM 1W 5% AXIAL CMF605R0000JKEB64
RES 5ohm 1W 5% AXIAL

RES 5ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R0000JKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R0000JKEB64-ND
Through Hole Resistors CMF605R0000JKEB64-ND
5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R0000JKEB64 CMF605R0000JKEB64-ND
Product Name RES 5 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details