Vishay Intertechnology, Inc. RES 5 OHM 1W 1% AXIAL CMF605R0000FKEK

Description
RES 5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1W 1% AXIAL - CMF605R0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 1% AXIAL
CMF605R0000FKEK
RES 5 OHM 1W 1% AXIAL CMF605R0000FKEK
RES 5ohm 1W 1% AXIAL

RES 5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R0000FKEK-ND
Through Hole Resistors CMF605R0000FKEK-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R0000FKEK CMF605R0000FKEK-ND
Product Name RES 5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details