Vishay Intertechnology, Inc. RES 5 OHM 1W 1% AXIAL CMF605R0000FKBF64

Description
RES 5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1W 1% AXIAL - CMF605R0000FKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 1% AXIAL
CMF605R0000FKBF64
RES 5 OHM 1W 1% AXIAL CMF605R0000FKBF64
RES 5ohm 1W 1% AXIAL

RES 5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R0000FKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R0000FKBF64-ND
Through Hole Resistors CMF605R0000FKBF64-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60-64 5 1% T-1 B14 Vishay - 80K1042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60-64 5 1% T-1 B14 Vishay
80K1042
Cmf-60-64 5 1% T-1 B14 Vishay 80K1042
CMF-60-64 5 1% T-1 B14

CMF-60-64 5 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R0000FKBF64 CMF605R0000FKBF64-ND 80K1042
Product Name RES 5 OHM 1W 1% AXIAL Through Hole Resistors Cmf-60-64 5 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details