Vishay Intertechnology, Inc. RES 5.00 OHM 1W 1% AXIAL CMF605R0000FKBF

Description
RES 5.00ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.00ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.00 OHM 1W 1% AXIAL - CMF605R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.00 OHM 1W 1% AXIAL
CMF605R0000FKBF
RES 5.00 OHM 1W 1% AXIAL CMF605R0000FKBF
RES 5.00ohm 1W 1% AXIAL

RES 5.00ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.00FQ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.00FQ-ND
Through Hole Resistors CMF5.00FQ-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 66930452 - Radwell International
Willingboro, NJ, United States
Resistor
66930452
Resistor 66930452
RESISTOR , AXIAL, METAL FILM, 5 OHM, 1W, 1%, 100 PPM, 3.68X8.74MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR , AXIAL, METAL FILM, 5 OHM, 1W, 1%, 100 PPM, 3.68X8.74MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF605R0000FKBF CMF5.00FQ-ND 66930452
Product Name RES 5.00 OHM 1W 1% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details