Vishay Intertechnology, Inc. RES 5.62M OHM 1W 1% AXIAL CMF605M6200FLBF

Description
RES 5.62Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1W 1% AXIAL - CMF605M6200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1W 1% AXIAL
CMF605M6200FLBF
RES 5.62M OHM 1W 1% AXIAL CMF605M6200FLBF
RES 5.62Mohm 1W 1% AXIAL

RES 5.62Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M6200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M6200FLBF-ND
Through Hole Resistors CMF605M6200FLBF-ND
5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1571
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1571
Resistor,Metal Film,5.62MOhms,500WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,5.62MOhms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605M6200FLBF CMF605M6200FLBF-ND 42C1571
Product Name RES 5.62M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers