Vishay Intertechnology, Inc. Through Hole Resistors CMF605M6200FKBF

Description
5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605M6200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M6200FKBF-ND
Through Hole Resistors CMF605M6200FKBF-ND
5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62M OHM 1W 1% AXIAL - CMF605M6200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1W 1% AXIAL
CMF605M6200FKBF
RES 5.62M OHM 1W 1% AXIAL CMF605M6200FKBF
RES 5.62Mohm 1W 1% AXIAL

RES 5.62Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1568
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1568
Resistor,Metal Film,5.62MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.62MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site
Through Hole Resistors - CMF605M6200FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF605M6200FKBF
Through Hole Resistors CMF605M6200FKBF
RES 5.62M OHM 1W 1% AXIAL

RES 5.62M OHM 1W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF605M6200FKBF-ND CMF605M6200FKBF 42C1568 CMF605M6200FKBF
Product Name Through Hole Resistors RES 5.62M OHM 1W 1% AXIAL Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers