Vishay Intertechnology, Inc. RES 5.6M OHM 1W 1% AXIAL CMF605M6000FKEK

Description
RES 5.6Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1W 1% AXIAL - CMF605M6000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1W 1% AXIAL
CMF605M6000FKEK
RES 5.6M OHM 1W 1% AXIAL CMF605M6000FKEK
RES 5.6Mohm 1W 1% AXIAL

RES 5.6Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M6000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M6000FKEK-ND
Through Hole Resistors CMF605M6000FKEK-ND
5.6 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M6000FKEK CMF605M6000FKEK-ND
Product Name RES 5.6M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers