Vishay Intertechnology, Inc. RES 5.6M OHM 1W 1% AXIAL CMF605M6000FHEK

Description
RES 5.6Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1W 1% AXIAL - CMF605M6000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1W 1% AXIAL
CMF605M6000FHEK
RES 5.6M OHM 1W 1% AXIAL CMF605M6000FHEK
RES 5.6Mohm 1W 1% AXIAL

RES 5.6Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M6000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M6000FHEK-ND
Through Hole Resistors CMF605M6000FHEK-ND
5.6 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M6000FHEK CMF605M6000FHEK-ND
Product Name RES 5.6M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details