Vishay Intertechnology, Inc. RES 5.6M OHM 1W 1% AXIAL CMF605M6000FHBF

Description
RES 5.6Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1W 1% AXIAL - CMF605M6000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1W 1% AXIAL
CMF605M6000FHBF
RES 5.6M OHM 1W 1% AXIAL CMF605M6000FHBF
RES 5.6Mohm 1W 1% AXIAL

RES 5.6Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M6000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M6000FHBF-ND
Through Hole Resistors CMF605M6000FHBF-ND
5.6 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M6000FHBF CMF605M6000FHBF-ND
Product Name RES 5.6M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers