Vishay Intertechnology, Inc. RES 5.11M OHM 1W 1% AXIAL CMF605M1100FKBF

Description
RES 5.11Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11M OHM 1W 1% AXIAL - CMF605M1100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1W 1% AXIAL
CMF605M1100FKBF
RES 5.11M OHM 1W 1% AXIAL CMF605M1100FKBF
RES 5.11Mohm 1W 1% AXIAL

RES 5.11Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M1100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M1100FKBF-ND
Through Hole Resistors CMF605M1100FKBF-ND
5.11 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1563
Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1563
Resistor,Metal Film,5.11MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605M1100FKBF CMF605M1100FKBF-ND 42C1563
Product Name RES 5.11M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.11Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details