Vishay Intertechnology, Inc. RES 5.1M OHM 1W 5% AXIAL CMF605M1000JKR6

Description
RES 5.1Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1W 5% AXIAL - CMF605M1000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1W 5% AXIAL
CMF605M1000JKR6
RES 5.1M OHM 1W 5% AXIAL CMF605M1000JKR6
RES 5.1Mohm 1W 5% AXIAL

RES 5.1Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M1000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M1000JKR6-ND
Through Hole Resistors CMF605M1000JKR6-ND
5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M1000JKR6 CMF605M1000JKR6-ND
Product Name RES 5.1M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details