Vishay Intertechnology, Inc. Through Hole Resistors CMF605M1000JKEA

Description
5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605M1000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M1000JKEA-ND
Through Hole Resistors CMF605M1000JKEA-ND
5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.1M OHM 1W 5% AXIAL - CMF605M1000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1W 5% AXIAL
CMF605M1000JKEA
RES 5.1M OHM 1W 5% AXIAL CMF605M1000JKEA
RES 5.1Mohm 1W 5% AXIAL

RES 5.1Mohm 1W 5% AXIAL

Supplier's Site
Resistor, Metal Film, 5.1Mohm, 1W, 5%, Full Reel; Resistance Vishay - 14R5284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.1Mohm, 1W, 5%, Full Reel; Resistance Vishay
14R5284
Resistor, Metal Film, 5.1Mohm, 1W, 5%, Full Reel; Resistance Vishay 14R5284
RESISTOR, METAL FILM, 5.1MOHM, 1W, 5%, FULL REEL; Resistance:5.1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.1MOHM, 1W, 5%, FULL REEL; Resistance:5.1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605M1000JKEA-ND CMF605M1000JKEA 14R5284
Product Name Through Hole Resistors RES 5.1M OHM 1W 5% AXIAL Resistor, Metal Film, 5.1Mohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details