Metal Film Resistors - Through Hole
CMF60, 5 MOhm, +/- 2 Percent, 100 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF605M0000GKWF | 42C1562 |
| Product Name | Metal Film Resistors - | Cmf60, 5 Mohm, +/2 Percent, 100 Ppm Vishay |
| Technology / Construction | MetalFilm |