Vishay Intertechnology, Inc. RES 5M OHM 1W 1% AXIAL CMF605M0000FLBF

Description
RES 5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1W 1% AXIAL - CMF605M0000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1W 1% AXIAL
CMF605M0000FLBF
RES 5M OHM 1W 1% AXIAL CMF605M0000FLBF
RES 5Mohm 1W 1% AXIAL

RES 5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M0000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M0000FLBF-ND
Through Hole Resistors CMF605M0000FLBF-ND
5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M0000FLBF CMF605M0000FLBF-ND
Product Name RES 5M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details