Vishay Intertechnology, Inc. Metal Film Resistors - CMF605M0000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF605M0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF605M0000FKR6
Metal Film Resistors - CMF605M0000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF605M0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M0000FKR6-ND
Through Hole Resistors CMF605M0000FKR6-ND
5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay - 42C1555 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay
42C1555
Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay 42C1555
CMF60, 5 MOhm, +/- 1 Percent, 100 ppm

CMF60, 5 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605M0000FKR6 CMF605M0000FKR6-ND 42C1555
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers