Vishay Intertechnology, Inc. RES 5.9K OHM 1W 1% AXIAL CMF605K9000FKRE70

Description
RES 5.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1W 1% AXIAL - CMF605K9000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1W 1% AXIAL
CMF605K9000FKRE70
RES 5.9K OHM 1W 1% AXIAL CMF605K9000FKRE70
RES 5.9Kohm 1W 1% AXIAL

RES 5.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K9000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K9000FKRE70-ND
Through Hole Resistors CMF605K9000FKRE70-ND
5.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1553
Resistor,metal Film,59Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1553
Resistor,Metal Film,59KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,59KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K9000FKRE70 CMF605K9000FKRE70-ND 42C1553
Product Name RES 5.9K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,59Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details