Vishay Intertechnology, Inc. RES 5.9K OHM 1W 1% AXIAL CMF605K9000FKEA70

Description
RES 5.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1W 1% AXIAL - CMF605K9000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1W 1% AXIAL
CMF605K9000FKEA70
RES 5.9K OHM 1W 1% AXIAL CMF605K9000FKEA70
RES 5.9Kohm 1W 1% AXIAL

RES 5.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K9000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K9000FKEA70-ND
Through Hole Resistors CMF605K9000FKEA70-ND
5.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K9000FKEA70 CMF605K9000FKEA70-ND
Product Name RES 5.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers