Vishay Intertechnology, Inc. Through Hole Resistors CMF605K9000BHR6

Description
5.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605K9000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K9000BHR6-ND
Through Hole Resistors CMF605K9000BHR6-ND
5.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.9K OHM 1W 0.1% AXIAL - CMF605K9000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1W 0.1% AXIAL
CMF605K9000BHR6
RES 5.9K OHM 1W 0.1% AXIAL CMF605K9000BHR6
RES 5.9Kohm 1W 0.1% AXIAL

RES 5.9Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,59Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1551
Resistor,metal Film,59Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1551
Resistor,Metal Film,59KOhms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,59KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K9000BHR6-ND CMF605K9000BHR6 42C1551
Product Name Through Hole Resistors RES 5.9K OHM 1W 0.1% AXIAL Resistor,metal Film,59Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details