Vishay Intertechnology, Inc. Through Hole Resistors CMF605K6200FKR6

Description
5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605K6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K6200FKR6-ND
Through Hole Resistors CMF605K6200FKR6-ND
5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62K OHM 1W 1% AXIAL - CMF605K6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1W 1% AXIAL
CMF605K6200FKR6
RES 5.62K OHM 1W 1% AXIAL CMF605K6200FKR6
RES 5.62Kohm 1W 1% AXIAL

RES 5.62Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1543
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1543
Resistor,Metal Film,56.2KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,56.2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K6200FKR6-ND CMF605K6200FKR6 42C1543
Product Name Through Hole Resistors RES 5.62K OHM 1W 1% AXIAL Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details