Vishay Intertechnology, Inc. RES 5.62K OHM 1W 1% AXIAL CMF605K6200FHRE

Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1W 1% AXIAL - CMF605K6200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1W 1% AXIAL
CMF605K6200FHRE
RES 5.62K OHM 1W 1% AXIAL CMF605K6200FHRE
RES 5.62Kohm 1W 1% AXIAL

RES 5.62Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K6200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K6200FHRE-ND
Through Hole Resistors CMF605K6200FHRE-ND
5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1538 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1538
Resistor,metal Film,5.62Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1538
Resistor,Metal Film,5.62KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.62KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K6200FHRE CMF605K6200FHRE-ND 42C1538
Product Name RES 5.62K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details