Vishay Intertechnology, Inc. RES 5.62K OHM 1W 1% AXIAL CMF605K6200FHR6

Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1W 1% AXIAL - CMF605K6200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1W 1% AXIAL
CMF605K6200FHR6
RES 5.62K OHM 1W 1% AXIAL CMF605K6200FHR6
RES 5.62Kohm 1W 1% AXIAL

RES 5.62Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K6200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K6200FHR6-ND
Through Hole Resistors CMF605K6200FHR6-ND
5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1539
Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1539
Resistor,Metal Film,56.2KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,56.2KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K6200FHR6 CMF605K6200FHR6-ND 42C1539
Product Name RES 5.62K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details