Vishay Intertechnology, Inc. RES 5.6K OHM 1W 5% AXIAL CMF605K6000JNRE

Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 5% AXIAL - CMF605K6000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 5% AXIAL
CMF605K6000JNRE
RES 5.6K OHM 1W 5% AXIAL CMF605K6000JNRE
RES 5.6Kohm 1W 5% AXIAL

RES 5.6Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K6000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K6000JNRE-ND
Through Hole Resistors CMF605K6000JNRE-ND
5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K6000JNRE CMF605K6000JNRE-ND
Product Name RES 5.6K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details