Vishay Intertechnology, Inc. RES 5.6K OHM 1W 5% AXIAL CMF605K6000JNR664

Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 5% AXIAL - CMF605K6000JNR664 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 5% AXIAL
CMF605K6000JNR664
RES 5.6K OHM 1W 5% AXIAL CMF605K6000JNR664
RES 5.6Kohm 1W 5% AXIAL

RES 5.6Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K6000JNR664-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K6000JNR664-ND
Through Hole Resistors CMF605K6000JNR664-ND
5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 42C1532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
42C1532
Resistor,metal Film,56Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 42C1532
Resistor,Metal Film,56KOhms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,56KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K6000JNR664 CMF605K6000JNR664-ND 42C1532
Product Name RES 5.6K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,56Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details