Vishay Intertechnology, Inc. RES 5.6K OHM 1W 1% AXIAL CMF605K6000FKR6

Description
RES 5.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 1% AXIAL - CMF605K6000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 1% AXIAL
CMF605K6000FKR6
RES 5.6K OHM 1W 1% AXIAL CMF605K6000FKR6
RES 5.6Kohm 1W 1% AXIAL

RES 5.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K6000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K6000FKR6-ND
Through Hole Resistors CMF605K6000FKR6-ND
5.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 5.6 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1530 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5.6 Kohm, +/1 Percent, 100 Ppm Vishay
42C1530
Cmf60, 5.6 Kohm, +/1 Percent, 100 Ppm Vishay 42C1530
CMF60, 5.6 kOhm, +/- 1 Percent, 100 ppm

CMF60, 5.6 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K6000FKR6 CMF605K6000FKR6-ND 42C1530
Product Name RES 5.6K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 5.6 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details