Vishay Intertechnology, Inc. RES 5.6K OHM 1W 0.5% AXIAL CMF605K6000DEEA

Description
RES 5.6Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 0.5% AXIAL - CMF605K6000DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 0.5% AXIAL
CMF605K6000DEEA
RES 5.6K OHM 1W 0.5% AXIAL CMF605K6000DEEA
RES 5.6Kohm 1W 0.5% AXIAL

RES 5.6Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K6000DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K6000DEEA-ND
Through Hole Resistors CMF605K6000DEEA-ND
5.6 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K6000DEEA CMF605K6000DEEA-ND
Product Name RES 5.6K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details