Vishay Intertechnology, Inc. RES 5.42K OHM 1W 0.1% AXIAL CMF605K4200BEEB70

Description
RES 5.42Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1W 0.1% AXIAL - CMF605K4200BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1W 0.1% AXIAL
CMF605K4200BEEB70
RES 5.42K OHM 1W 0.1% AXIAL CMF605K4200BEEB70
RES 5.42Kohm 1W 0.1% AXIAL

RES 5.42Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K4200BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K4200BEEB70-ND
Through Hole Resistors CMF605K4200BEEB70-ND
5.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K4200BEEB70 CMF605K4200BEEB70-ND
Product Name RES 5.42K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details