Vishay Intertechnology, Inc. RES 5.3K OHM 1W 0.1% AXIAL CMF605K3000BER670

Description
RES 5.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1W 0.1% AXIAL - CMF605K3000BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1W 0.1% AXIAL
CMF605K3000BER670
RES 5.3K OHM 1W 0.1% AXIAL CMF605K3000BER670
RES 5.3Kohm 1W 0.1% AXIAL

RES 5.3Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K3000BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K3000BER670-ND
Through Hole Resistors CMF605K3000BER670-ND
5.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K3000BER670 CMF605K3000BER670-ND
Product Name RES 5.3K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers