Vishay Intertechnology, Inc. RES 5.3K OHM 1W 0.1% AXIAL CMF605K3000BEEB70

Description
RES 5.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1W 0.1% AXIAL - CMF605K3000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1W 0.1% AXIAL
CMF605K3000BEEB70
RES 5.3K OHM 1W 0.1% AXIAL CMF605K3000BEEB70
RES 5.3Kohm 1W 0.1% AXIAL

RES 5.3Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K3000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K3000BEEB70-ND
Through Hole Resistors CMF605K3000BEEB70-ND
5.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K3000BEEB70 CMF605K3000BEEB70-ND
Product Name RES 5.3K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers