Vishay Intertechnology, Inc. RES 5.3K OHM 1W 0.1% AXIAL CMF605K3000BEEA70

Description
RES 5.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1W 0.1% AXIAL - CMF605K3000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1W 0.1% AXIAL
CMF605K3000BEEA70
RES 5.3K OHM 1W 0.1% AXIAL CMF605K3000BEEA70
RES 5.3Kohm 1W 0.1% AXIAL

RES 5.3Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K3000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K3000BEEA70-ND
Through Hole Resistors CMF605K3000BEEA70-ND
5.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K3000BEEA70 CMF605K3000BEEA70-ND
Product Name RES 5.3K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details