Vishay Intertechnology, Inc. RES 5.23K OHM 1W 1% AXIAL CMF605K2300FKR6

Description
RES 5.23Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1W 1% AXIAL - CMF605K2300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1W 1% AXIAL
CMF605K2300FKR6
RES 5.23K OHM 1W 1% AXIAL CMF605K2300FKR6
RES 5.23Kohm 1W 1% AXIAL

RES 5.23Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K2300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K2300FKR6-ND
Through Hole Resistors CMF605K2300FKR6-ND
5.23 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K2300FKR6 CMF605K2300FKR6-ND
Product Name RES 5.23K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers