Vishay Intertechnology, Inc. RES 5.17K OHM 1W 0.1% AXIAL CMF605K1700BERE70

Description
RES 5.17Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.17Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.17K OHM 1W 0.1% AXIAL - CMF605K1700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.17K OHM 1W 0.1% AXIAL
CMF605K1700BERE70
RES 5.17K OHM 1W 0.1% AXIAL CMF605K1700BERE70
RES 5.17Kohm 1W 0.1% AXIAL

RES 5.17Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K1700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K1700BERE70-ND
Through Hole Resistors CMF605K1700BERE70-ND
5.17 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.17 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1518
Resistor,metal Film,51.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1518
Resistor,Metal Film,51.7KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,51.7KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605K1700BERE70 CMF605K1700BERE70-ND 42C1518
Product Name RES 5.17K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,51.7Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details